Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$58.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$64.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$58.00
|
11
in stock
|
Buy Now | |
Distrelec
from US$64.17
|
1
in stock
|
Buy Now | |
RS Americas
from US$58.00
|
-
|
Buy Now | |
element14
from US$73.78
|
-
|
Buy Now | |
Carlton-Bates
from US$80.60
|
-
|
Buy Now | |
TestEquity
from US$63.69
|
-
|
Buy Now | |
Farnell
from US$64.94
|
-
|
Buy Now |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 150MHz |
Test Probe Attenuation | 1 |
For Use With | BK Precision Oscilloscopes |
Lead Length | 1.2m |
RoHS Compliant | Yes |
Probe | Newark Electronics |
B&K Precision Oscilloscope Probe, 10:1, 150MHz, 600V | Distrelec |
WAS PR-37G | B&K Precision PR 37AG | RS Americas |
PASSIVE PROBE, OSCILLOSCOPE, 150MHZ | element14 |
Where can I find additional details, specifications and documents for a PR-37AG?
Additional datasheets, footprints and schematics for PR-37AG are listed on our Part Details page. You can also find images and similar parts to PR-37AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PR-37AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PR-37AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PR-37AG fall under?
The PR-37AG is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to PR-37AG when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PR-37AG you can contact the distributor directly for product support, shipping queries etc.
Is the PR-37AG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PR-37AG have stock available?
Authorised distributors including Newark Electronics, Distrelec, RS, RS Americas and element14 have stock available or on a lead time for PR-37AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PR-37AG often in real-time on the comparison pages.
What if I can't find stock of PR-37AG?
You can fill out our help required form which you can use to request a quote for PR-37AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.