Status: | Unknown |
---|---|
Series: | PR300 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Phases | Single Phase, Three Phase |
---|---|
Supply Voltage | 100VAC to 240VAC, 130VDC to 300VDC |
Energy Meter Mounting | Panel |
Product Range | PR300 Series |
Meter Function | Power |
RoHS Compliant | NA |
Digital Energy Meter, 1-Ph/3-Ph, 240Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a PR300-3-1-0-0-0-6-A-0?
Additional datasheets, footprints and schematics for PR300-3-1-0-0-0-6-A-0 are listed on our Part Details page. You can also find images and similar parts to PR300-3-1-0-0-0-6-A-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PR300-3-1-0-0-0-6-A-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PR300-3-1-0-0-0-6-A-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PR300-3-1-0-0-0-6-A-0 fall under?
The PR300-3-1-0-0-0-6-A-0 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Energy Meters.
Can I view similar or alternative parts?
You can view similar parts to PR300-3-1-0-0-0-6-A-0 when available in the Energy Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PR300-3-1-0-0-0-6-A-0 you can contact the distributor directly for product support, shipping queries etc.
Is the PR300-3-1-0-0-0-6-A-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PR300-3-1-0-0-0-6-A-0 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PR300-3-1-0-0-0-6-A-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PR300-3-1-0-0-0-6-A-0 often in real-time on the comparison pages.
What if I can't find stock of PR300-3-1-0-0-0-6-A-0?
You can fill out our help required form which you can use to request a quote for PR300-3-1-0-0-0-6-A-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.