Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$115.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$123.79
|
1
in stock
|
Buy Now | |
Distrelec
from US$123.00
|
5
in stock
|
Buy Now | |
RS Americas
from US$115.00
|
4
in stock
|
Buy Now | |
TestEquity
from US$122.07
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$137.66
|
1
in stock
|
Buy Now | |
element14
from US$141.40
|
-
|
Buy Now | |
Carlton-Bates
from US$121.64
|
-
|
Buy Now | |
Farnell
from US$124.88
|
-
|
Buy Now |
Kit Contents | High Voltage Probe |
---|
B&K Precision High Voltage DMM Probe, 60Hz, 40kV | Distrelec |
Probe 1 kVDC to 40 kVDC 1 kVAC to 28 kVAC | B&K Precision PR 28A | RS Americas |
Probe: for oscilloscope | Transfer Multisort Elektronik |
HIGH VOLTAGE DMM PROBE, 40KV, 1.2M | element14 |
Where can I find additional details, specifications and documents for a PR-28A?
Additional datasheets, footprints and schematics for PR-28A are listed on our Part Details page. You can also find images and similar parts to PR-28A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PR-28A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PR-28A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PR-28A fall under?
The PR-28A is listed under Test & Measurement > More Test & Laboratory Equipment.
Can I view similar or alternative parts?
You can view similar parts to PR-28A when available in the More Test & Laboratory Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PR-28A you can contact the distributor directly for product support, shipping queries etc.
Is the PR-28A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PR-28A have stock available?
Authorised distributors including Distrelec, RS Americas, TestEquity, RS and Transfer Multisort Elektronik have stock available or on a lead time for PR-28A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PR-28A often in real-time on the comparison pages.
What if I can't find stock of PR-28A?
You can fill out our help required form which you can use to request a quote for PR-28A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.