Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Test Probe Functions | Electromagnetic Field |
---|---|
For Use With | B & K Precision 2615A, 2620A, 2625, 2630 Series Spectrum Analysers |
Probe Frequency Range | 100 kHz to 1 GHz |
RoHS Compliant | NA |
Sniffer Probe Set | Newark Electronics |
Where can I find additional details, specifications and documents for a PR 261?
Additional datasheets, footprints and schematics for PR 261 are listed on our Part Details page. You can also find images and similar parts to PR 261 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PR 261 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PR 261 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PR 261 fall under?
The PR 261 is listed under Test & Measurement > Test Leads & Test Probes > Environmental Test Probes.
Can I view similar or alternative parts?
You can view similar parts to PR 261 when available in the Environmental Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PR 261 you can contact the distributor directly for product support, shipping queries etc.
Is the PR 261 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PR 261 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PR 261.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PR 261 often in real-time on the comparison pages.
What if I can't find stock of PR 261?
You can fill out our help required form which you can use to request a quote for PR 261 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.