Status: | Unknown |
---|---|
Series: | PR-23 Series |
RoHS: | Unknown |
Product Range | PR-23 Series |
---|---|
Accessory Type | Thermocouple Probe |
External Diameter | 3.175mm |
For Use With | RTD Thermocouple |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RTDs | M12 RTD Probes (Also M8) |
---|
Rtd 1/8X6" M8Conn |Omega PR-23-1-100-A-1/8-0600-M8 | Newark Electronics |
PT100 RTD PROBES WITH M8 MOLDED CONNECTORS | Avnet America |
Where can I find additional details, specifications and documents for a PR-23-1-100-A-1/8-0600-M8?
Additional datasheets, footprints and schematics for PR-23-1-100-A-1/8-0600-M8 are listed on our Part Details page. You can also find images and similar parts to PR-23-1-100-A-1/8-0600-M8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PR-23-1-100-A-1/8-0600-M8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PR-23-1-100-A-1/8-0600-M8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PR-23-1-100-A-1/8-0600-M8 fall under?
The PR-23-1-100-A-1/8-0600-M8 is listed under Sensors & Transducers > Sensors > Temperature Sensors > RTD Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to PR-23-1-100-A-1/8-0600-M8 when available in the RTD Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PR-23-1-100-A-1/8-0600-M8 you can contact the distributor directly for product support, shipping queries etc.
Is the PR-23-1-100-A-1/8-0600-M8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PR-23-1-100-A-1/8-0600-M8 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for PR-23-1-100-A-1/8-0600-M8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PR-23-1-100-A-1/8-0600-M8 often in real-time on the comparison pages.
What if I can't find stock of PR-23-1-100-A-1/8-0600-M8?
You can fill out our help required form which you can use to request a quote for PR-23-1-100-A-1/8-0600-M8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.