Status: | Unknown |
---|---|
Series: | PR-21 Series |
RoHS: | Unknown |
Sensing Temperature Min | -50°C |
---|---|
Sensing Temperature Max | 250°C |
Resistance | 100ohm |
Product Range | PR-21 Series |
Rtd, 100 Ohm, 250Deg C Rohs Compliant: No |Omega PR-21D-3-100-A-1/4-0600-M12-1 | Newark Electronics |
RTD, 100 OHM, 250DEG C | element14 |
VIBRATION RESISTANT PLATINUM RTD (PT100) SENSOR WITH M12 CONNECTOR AND MOUNTING THREAD | Avnet America |
RTD's, M12 RTD Probes (Also M8) | Omega Engineering PR-21D-3-100-A-1/4-0600-M12-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PR-21 Series |
RoHS: | Unknown |
Sensing Temperature Min | -50°C |
---|---|
Sensing Temperature Max | 250°C |
Resistance | 100ohm |
Product Range | PR-21 Series |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a PR-21D-3-100-A-1/4-0600-M12-1?
Additional datasheets, footprints and schematics for PR-21D-3-100-A-1/4-0600-M12-1 are listed on our Part Details page. You can also find images and similar parts to PR-21D-3-100-A-1/4-0600-M12-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PR-21D-3-100-A-1/4-0600-M12-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PR-21D-3-100-A-1/4-0600-M12-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PR-21D-3-100-A-1/4-0600-M12-1 fall under?
The PR-21D-3-100-A-1/4-0600-M12-1 is listed under Sensors & Transducers > Sensors > Temperature Sensors > RTD Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to PR-21D-3-100-A-1/4-0600-M12-1 when available in the RTD Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PR-21D-3-100-A-1/4-0600-M12-1 you can contact the distributor directly for product support, shipping queries etc.
Is the PR-21D-3-100-A-1/4-0600-M12-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PR-21D-3-100-A-1/4-0600-M12-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for PR-21D-3-100-A-1/4-0600-M12-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PR-21D-3-100-A-1/4-0600-M12-1 often in real-time on the comparison pages.
What if I can't find stock of PR-21D-3-100-A-1/4-0600-M12-1?
You can fill out our help required form which you can use to request a quote for PR-21D-3-100-A-1/4-0600-M12-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.