Status: | Unknown |
---|---|
Series: | PR20C Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | PR20C Series |
Contact Termination Type | Solder |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Connector, Header, 6Pos, 1Row, 2Mm | Newark Electronics |
CONNECTOR, HEADER, 6POS, 1ROW, 2MM | element14 |
Where can I find additional details, specifications and documents for a PR20C06VBNN?
Additional datasheets, footprints and schematics for PR20C06VBNN are listed on our Part Details page. You can also find images and similar parts to PR20C06VBNN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PR20C06VBNN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PR20C06VBNN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PR20C06VBNN fall under?
The PR20C06VBNN is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PR20C06VBNN when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PR20C06VBNN you can contact the distributor directly for product support, shipping queries etc.
Is the PR20C06VBNN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PR20C06VBNN have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PR20C06VBNN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PR20C06VBNN often in real-time on the comparison pages.
What if I can't find stock of PR20C06VBNN?
You can fill out our help required form which you can use to request a quote for PR20C06VBNN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.