PR13 Lamps & Tubes by Osram

LAMP, INCANDESCENT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for Newark
Newark
from US$0.49
No stock
Buy Now
Logo for element14
element14
from US$1.93
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Lamp Base Type Miniature Flanged


PR13 Lamps & Tubes by Unknown

LAMP, INCANDESCENT, MINI FLANGED, 4.75V, 2.37W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 4.75V
Lamp Base Type Miniature Flanged
Bulb Size B-3 1/2
MSCP 2
Average Bulb Life 15h
Current Rating 500mA
Lead Style SC Flange
Length 31.75mm
RoHS Compliant Yes

Alternative Descriptions

Lamp, Incandescent, Mini Flanged, 4.75V, 2.37W | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PR13?

Additional datasheets, footprints and schematics for PR13 are listed on our Part Details page. You can also find images and similar parts to PR13 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PR13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PR13 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PR13 fall under?

The PR13 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to PR13 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PR13 you can contact the distributor directly for product support, shipping queries etc.

Is the PR13 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PR13 have stock available?

Authorised distributors including Newark Electronics, element14 and Relay Specialties have stock available or on a lead time for PR13.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PR13 often in real-time on the comparison pages.

What if I can't find stock of PR13?

You can fill out our help required form which you can use to request a quote for PR13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay