Status: | Unknown |
---|---|
Series: | PR-12-2-100 Series |
RoHS: | Compliant |
No distributors results available
Product Range | PR-12-2-100 Series |
---|---|
Accessory Type | Platinum Industrial RTD Probe |
Body Material | Case Iron |
External Diameter | 0.25" |
Lead Length | 12" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PR-12-2-100-1/4-12-E/N?
Additional datasheets, footprints and schematics for PR-12-2-100-1/4-12-E/N are listed on our Part Details page. You can also find images and similar parts to PR-12-2-100-1/4-12-E/N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PR-12-2-100-1/4-12-E/N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PR-12-2-100-1/4-12-E/N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PR-12-2-100-1/4-12-E/N fall under?
The PR-12-2-100-1/4-12-E/N is listed under Sensors & Transducers > Sensors > Temperature Sensors > RTD Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to PR-12-2-100-1/4-12-E/N when available in the RTD Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PR-12-2-100-1/4-12-E/N you can contact the distributor directly for product support, shipping queries etc.
Is the PR-12-2-100-1/4-12-E/N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PR-12-2-100-1/4-12-E/N have stock available?
There is no stock from authorised distributors for PR-12-2-100-1/4-12-E/N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PR-12-2-100-1/4-12-E/N often in real-time on the comparison pages.
What if I can't find stock of PR-12-2-100-1/4-12-E/N?
You can fill out our help required form which you can use to request a quote for PR-12-2-100-1/4-12-E/N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.