Status: | Unknown |
---|---|
Series: | PR-11 Series |
RoHS: | Compliant |
No distributors results available
Length | 12" |
---|---|
External Diameter | 0.125" |
Probe Body Material | Stainless Steel |
Product Range | PR-11 Series |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | PR-11-2-100 Series |
RoHS: | Unknown |
Resistance | 100ohm |
---|---|
Product Range | PR-11-2-100 Series |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a PR-11-2-100-1/8-12-E?
Additional datasheets, footprints and schematics for PR-11-2-100-1/8-12-E are listed on our Part Details page. You can also find images and similar parts to PR-11-2-100-1/8-12-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PR-11-2-100-1/8-12-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PR-11-2-100-1/8-12-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PR-11-2-100-1/8-12-E fall under?
The PR-11-2-100-1/8-12-E is listed under Sensors & Transducers > Sensors > Temperature Sensors > Temperature Probes.
Can I view similar or alternative parts?
You can view similar parts to PR-11-2-100-1/8-12-E when available in the Temperature Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PR-11-2-100-1/8-12-E you can contact the distributor directly for product support, shipping queries etc.
Is the PR-11-2-100-1/8-12-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PR-11-2-100-1/8-12-E have stock available?
There is no stock from authorised distributors for PR-11-2-100-1/8-12-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PR-11-2-100-1/8-12-E often in real-time on the comparison pages.
What if I can't find stock of PR-11-2-100-1/8-12-E?
You can fill out our help required form which you can use to request a quote for PR-11-2-100-1/8-12-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.