Status: | Unknown |
---|---|
Series: | PR03 Series |
RoHS: | Compliant |
Resistance | 130kohm |
---|---|
Product Range | PR03 Series |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 750V |
Resistor Element Type | Metal Film |
No. of Pins | 2 |
RoHS Compliant | Yes |
Metal Film Resistor, 130 Kohm, 3 W, 5% | Newark Electronics |
Where can I find additional details, specifications and documents for a PR03 5% AC 130K?
Additional datasheets, footprints and schematics for PR03 5% AC 130K are listed on our Part Details page. You can also find images and similar parts to PR03 5% AC 130K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PR03 5% AC 130K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PR03 5% AC 130K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PR03 5% AC 130K fall under?
The PR03 5% AC 130K is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to PR03 5% AC 130K when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PR03 5% AC 130K you can contact the distributor directly for product support, shipping queries etc.
Is the PR03 5% AC 130K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PR03 5% AC 130K have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PR03 5% AC 130K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PR03 5% AC 130K often in real-time on the comparison pages.
What if I can't find stock of PR03 5% AC 130K?
You can fill out our help required form which you can use to request a quote for PR03 5% AC 130K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.