Status: | Unknown |
---|---|
Series: | PR03 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
600
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
1,960
in stock
|
Buy Now | |
element14
from US$0.12
|
1,960
in stock
|
Buy Now | |
Farnell
from US$0.12
|
1,960
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
490
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now |
Resistance | 470kohm |
---|---|
Product Range | PR03 Series |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 750V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 250ppm/K |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
PR03 Series ╪5.2x16.7mm 3 W 470 kOhm ▒5 % ▒250 ppm/K Metal Film Leaded Resistor | Future Electronics |
Res, 470K, 5%, 3W, Axial, Metal Film | Newark Electronics |
RES, 470K, 5%, 3W, AXIAL, METAL FILM | element14 |
PR03 Resistor,A/P,AXL,5%,3W,470K | RS |
Vishay Resistor 3W 470kOhm 5% | Distrelec |
Resistor, 470 kOhm, � 5%, 3 W, Axial Leaded, Metal Film, Power | Avnet Abacus |
Resistor, 470 kOhm, ± 5%, 3 W, Axial Leaded, Metal Film, Power | Avnet America |
Resistor | RS Americas |
470K OHM 5% 3W | TTI Europe |
Where can I find additional details, specifications and documents for a PR03000204703JAC00?
Additional datasheets, footprints and schematics for PR03000204703JAC00 are listed on our Part Details page. You can also find images and similar parts to PR03000204703JAC00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PR03000204703JAC00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PR03000204703JAC00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PR03000204703JAC00 fall under?
The PR03000204703JAC00 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PR03000204703JAC00 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PR03000204703JAC00 you can contact the distributor directly for product support, shipping queries etc.
Is the PR03000204703JAC00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PR03000204703JAC00 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for PR03000204703JAC00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PR03000204703JAC00 often in real-time on the comparison pages.
What if I can't find stock of PR03000204703JAC00?
You can fill out our help required form which you can use to request a quote for PR03000204703JAC00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.