Status: | Unknown |
---|---|
Series: | PR03 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
137
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
137
in stock
|
Buy Now | |
element14
from US$0.12
|
137
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
5
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 24kohm |
---|---|
Product Range | PR03 Series |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 750V |
Resistor Element Type | Metal Film |
No. of Pins | 2 |
Resistor | RS Americas |
Metal Film Resistor, 24 Kohm, 3 W, 5% | Newark Electronics |
METAL FILM RESISTOR, 24 KOHM, 3 W, 5% | element14 |
Vishay Resistor 3W 24kOhm 5% | Distrelec |
PR03 Series ╪5.2 x 16.7 mm 3 W 24 kOhm ▒5% ▒250 ppm/K Metal Film Leaded Resistor | Future Electronics |
Resistor, 24 kOhm, ± 5%, 3 W, Axial Leaded, Metal Film, Power | Avnet America |
Resistor, 24 kOhm, � 5%, 3 W, Axial Leaded, Metal Film, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a PR03000202402JAC00?
Additional datasheets, footprints and schematics for PR03000202402JAC00 are listed on our Part Details page. You can also find images and similar parts to PR03000202402JAC00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PR03000202402JAC00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PR03000202402JAC00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PR03000202402JAC00 fall under?
The PR03000202402JAC00 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PR03000202402JAC00 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PR03000202402JAC00 you can contact the distributor directly for product support, shipping queries etc.
Is the PR03000202402JAC00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PR03000202402JAC00 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for PR03000202402JAC00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PR03000202402JAC00 often in real-time on the comparison pages.
What if I can't find stock of PR03000202402JAC00?
You can fill out our help required form which you can use to request a quote for PR03000202402JAC00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.