Status: | Unknown |
---|---|
Series: | PR02 Series |
RoHS: | Unknown |
Prices starting from US$0.0296
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.14
|
No stock
|
Buy Now | |
TTI Europe
from US$0.05
|
32,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0296
|
9,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
4,855
in stock
|
Buy Now | |
RS
from US$0.06
|
3,150
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 470ohm |
---|---|
Product Range | PR02 Series |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 250ppm/K |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
470 OHM 5% 2W | TTI Europe |
Vishay PR02000204700JA100 470r 5% 2W Metal Film Resistor Box1000 | Rapid Electronics |
Vishay Resistor 2W 470Ohm 5% | Distrelec |
PR02 Resistor,A/P,AXL,5%,2W,470R | RS |
PR02 470R 5% 2W TK250 | Rutronik |
PR02 Series ╪3.9 x 10 mm 2 W 470 Ohm ▒5 % ▒250 ppm/K Metal Film Leaded Resistor | Future Electronics |
Resistor, 470 Ohm, ± 5%, 2 W, Axial Leaded, Metal Film, Power | Avnet America |
PR02 Series Axial Metal Film Resistor 470Ohms +/-5% 2W +/-250ppm/degC | Vishay Dale PR02000204700JA100 | RS Americas |
RES, 470R, 5%, 2W, AXIAL, METAL FILM | Farnell |
Resistor, 470 Ohm, � 5%, 2 W, Axial Leaded, Metal Film, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a PR02000204700JA100?
Additional datasheets, footprints and schematics for PR02000204700JA100 are listed on our Part Details page. You can also find images and similar parts to PR02000204700JA100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PR02000204700JA100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PR02000204700JA100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PR02000204700JA100 fall under?
The PR02000204700JA100 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PR02000204700JA100 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PR02000204700JA100 you can contact the distributor directly for product support, shipping queries etc.
Is the PR02000204700JA100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PR02000204700JA100 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, RS and Rutronik have stock available or on a lead time for PR02000204700JA100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PR02000204700JA100 often in real-time on the comparison pages.
What if I can't find stock of PR02000204700JA100?
You can fill out our help required form which you can use to request a quote for PR02000204700JA100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.