Status: | Unknown |
---|---|
Series: | PR02 Series |
RoHS: | Unknown |
Prices starting from US$0.0428
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0475
|
1,800
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
20,000
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
3,304
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0498
|
2,790
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Rapid Electronics
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$0.0487
|
-
|
Buy Now |
Resistance | 22kohm |
---|---|
Product Range | PR02 Series |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 250ppm/K |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
22K OHM 5% 2W | TTI Europe |
Vishay Resistor 2W 22kOhm 5% | Distrelec |
PR02 Series ╪3.9 x 10 mm 2 W 22 kOhm ▒5 % ▒250 ppm/K Metal Film Leaded Resistor | Future Electronics |
Resistor: power metal | Transfer Multisort Elektronik |
PR02 Resistor,A/P,AXL,5%,2W,22K | RS |
Resistor, 22 kOhm, � 5%, 2 W, Axial Leaded, Metal Film, Power | Avnet Abacus |
PR02 22K 5% 2W TK250 | Rutronik |
Resistor, 22 kOhm, ± 5%, 2 W, Axial Leaded, Metal Film, Power | Avnet America |
Vishay PR02000202202JA100 22k 5% 2W Metal Film Resistor Box 1000 | Rapid Electronics |
PR02 Series Axial Metal Film Resistor 22kOhms +/-5% 2W +/-250ppm/degC | Vishay Dale PR02000202202JA100 | RS Americas |
RES, 22K, 5%, 2W, AXIAL, METAL FILM | Farnell |
Where can I find additional details, specifications and documents for a PR02000202202JA100?
Additional datasheets, footprints and schematics for PR02000202202JA100 are listed on our Part Details page. You can also find images and similar parts to PR02000202202JA100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PR02000202202JA100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PR02000202202JA100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PR02000202202JA100 fall under?
The PR02000202202JA100 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PR02000202202JA100 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PR02000202202JA100 you can contact the distributor directly for product support, shipping queries etc.
Is the PR02000202202JA100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PR02000202202JA100 have stock available?
Authorised distributors including TTI Europe, Distrelec, Future Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for PR02000202202JA100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PR02000202202JA100 often in real-time on the comparison pages.
What if I can't find stock of PR02000202202JA100?
You can fill out our help required form which you can use to request a quote for PR02000202202JA100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.