PR02000201609JR500 Resistors by Vishay Intertechnology

METAL FILM RESISTOR 16 OHM 2 W 5%

Status: Unknown
Series: PR02 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, non-flammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes and cleaning solvents. The encapsulation is resistant to all cleaning solvents in accordance with IEC 60068-2-45.

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
23
in stock
Buy Now
Logo for element14
element14
from US$0.10
23
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.05
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.07
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Resistance 16ohm
Product Range PR02 Series
Power Rating 2W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 500V
Resistor Element Type Metal Film
No. of Pins 2Pins

Alternative Descriptions

METAL FILM RESISTOR, 16 OHM, 2 W, 5% | element14
RES MTLFLM 16R OHM 2W 5% R5 | Avnet America
Resistor | RS Americas
Metal Film Resistor, 16 Ohm, 2 W, 5% | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PR02000201609JR500?

Additional datasheets, footprints and schematics for PR02000201609JR500 are listed on our Part Details page. You can also find images and similar parts to PR02000201609JR500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PR02000201609JR500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PR02000201609JR500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PR02000201609JR500 fall under?

The PR02000201609JR500 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to PR02000201609JR500 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PR02000201609JR500 you can contact the distributor directly for product support, shipping queries etc.

Is the PR02000201609JR500 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PR02000201609JR500 have stock available?

Authorised distributors including element14, Farnell, Avnet America, RS Americas and Newark Electronics have stock available or on a lead time for PR02000201609JR500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PR02000201609JR500 often in real-time on the comparison pages.

What if I can't find stock of PR02000201609JR500?

You can fill out our help required form which you can use to request a quote for PR02000201609JR500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay