Status: | Unknown |
---|---|
Series: | PR02 Series |
RoHS: | Unknown |
Prices starting from US$0.0390
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0390
|
23
in stock
|
Buy Now | |
RS
from US$0.07
|
4,995
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
23
in stock
|
Buy Now | |
element14
from US$0.0477
|
23
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now |
Resistance | 130ohm |
---|---|
Product Range | PR02 Series |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Type | Metal Film |
Resistor Axial metal film 2W 130R | RS |
Metal Film Resistor, 130 Ohm, 2 W, 5% | Newark Electronics |
METAL FILM RESISTOR, 130 OHM, 2 W, 5% | Farnell |
PR02 Series ╪3.9 x 10 mm 2 W 130 Ohm ▒5 % ▒250 ppm/K Metal Film Leaded Resistor | Future Electronics |
Res Metal Film 130 Ohm 5% 2W ±250ppm/°C Conformal Axial Thru-Hole T/R | Avnet America |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a PR02000201300JR500?
Additional datasheets, footprints and schematics for PR02000201300JR500 are listed on our Part Details page. You can also find images and similar parts to PR02000201300JR500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PR02000201300JR500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PR02000201300JR500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PR02000201300JR500 fall under?
The PR02000201300JR500 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PR02000201300JR500 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PR02000201300JR500 you can contact the distributor directly for product support, shipping queries etc.
Is the PR02000201300JR500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PR02000201300JR500 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for PR02000201300JR500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PR02000201300JR500 often in real-time on the comparison pages.
What if I can't find stock of PR02000201300JR500?
You can fill out our help required form which you can use to request a quote for PR02000201300JR500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.