Status: | Unknown |
---|---|
Series: | PR02 Series |
RoHS: | Unknown |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
RS
from US$0.18
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
5,000
in stock
|
Buy Now | |
RS Americas
from US$0.0360
|
3,702
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 120kohm |
---|---|
Product Range | PR02 Series |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Type | Metal Film |
Resistor Axial metal film 2W 120K | RS |
PR02 Series ╪3.9 x 10 mm 2 W 120 kOhm 5% 250 ppm/K Metal Film Leaded Resistor | Future Electronics |
Resistor, 120 Kiloohms Kiloohms, 2 W @ +70 C (Copper), +/- 5%, 500 VDC (Max.) | BC Components / Vishay PR02000201203JR500 | RS Americas |
Resistor, 120 kOhm, ± 5%, 2 W, Axial Leaded, Metal Film, Power | Avnet America |
METAL FILM RESISTOR, 120 KOHM, 2 W, 5% | element14 |
Metal Film Resistor, 120 Kohm, 2 W, 5% | Newark Electronics |
Resistor, 120 kOhm, � 5%, 2 W, Axial Leaded, Metal Film, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a PR02000201203JR500?
Additional datasheets, footprints and schematics for PR02000201203JR500 are listed on our Part Details page. You can also find images and similar parts to PR02000201203JR500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PR02000201203JR500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PR02000201203JR500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PR02000201203JR500 fall under?
The PR02000201203JR500 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PR02000201203JR500 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PR02000201203JR500 you can contact the distributor directly for product support, shipping queries etc.
Is the PR02000201203JR500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PR02000201203JR500 have stock available?
Authorised distributors including RS, Future Electronics, RS Americas, Avnet America and element14 have stock available or on a lead time for PR02000201203JR500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PR02000201203JR500 often in real-time on the comparison pages.
What if I can't find stock of PR02000201203JR500?
You can fill out our help required form which you can use to request a quote for PR02000201203JR500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.