Status: | Unknown |
---|---|
Series: | PR02 Series |
RoHS: | Unknown |
Prices starting from US$0.0498
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
3,720
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
36,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0498
|
3,380
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
904
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Rapid Electronics
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 1Mohm |
---|---|
Product Range | PR02 Series |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 250ppm/K |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
1M OHM 5% 2W | TTI Europe |
PR02 Resistor,A/P,AXL,5%,2W,1M | RS |
Resistor: power metal | Transfer Multisort Elektronik |
Vishay Resistor 2W 1MOhm 5% | Distrelec |
Metal Film Resistors - Through Hole 2watt 1Mohms 5% | Future Electronics |
Resistor, 1 MOhm, ± 5%, 2 W, Axial Leaded, Metal Film, Power | Avnet America |
Vishay PR02000201004JA100 1m 5% 2W Metal Film Resistor Box 1000 | Rapid Electronics |
PR02 Series Axial Metal Film Resistor 1MOhms +/-5% 2W +/-250ppm/degC | Vishay Dale PR02000201004JA100 | RS Americas |
Resistor, 1 MOhm, � 5%, 2 W, Axial Leaded, Metal Film, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a PR02000201004JA100?
Additional datasheets, footprints and schematics for PR02000201004JA100 are listed on our Part Details page. You can also find images and similar parts to PR02000201004JA100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PR02000201004JA100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PR02000201004JA100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PR02000201004JA100 fall under?
The PR02000201004JA100 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PR02000201004JA100 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PR02000201004JA100 you can contact the distributor directly for product support, shipping queries etc.
Is the PR02000201004JA100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PR02000201004JA100 have stock available?
Authorised distributors including TTI Europe, RS, Transfer Multisort Elektronik, Distrelec and Future Electronics have stock available or on a lead time for PR02000201004JA100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PR02000201004JA100 often in real-time on the comparison pages.
What if I can't find stock of PR02000201004JA100?
You can fill out our help required form which you can use to request a quote for PR02000201004JA100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.