Status: | Unknown |
---|---|
Series: | PR01 Series |
RoHS: | Unknown |
Prices starting from US$0.0273
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.06
|
No stock
|
Buy Now | |
element14
from US$0.0396
|
4,990
in stock
|
Buy Now | |
Farnell
from US$0.0367
|
4,990
in stock
|
Buy Now | |
RS
from US$0.0425
|
4,895
in stock
|
Buy Now | |
Avnet America
from US$0.0273
|
-
|
Buy Now | |
RS Americas
from US$0.0350
|
-
|
Buy Now | |
TTI Europe
from US$0.0336
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 56kohm |
---|---|
Product Range | PR01 Series |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Type | Metal Film |
Resistor, Metal Film, 56K, 1W, Axial Rohs Compliant: Yes |Vishay PR01000105602JR500 | Newark Electronics |
RESISTOR, METAL FILM, 56K, 1W, AXIAL | element14 |
Resistor Axial metal film 1W 56K | RS |
Resistor, 56 kOhm, ± 5%, 1 W, Axial Leaded, Metal Film, Power | Avnet America |
Resistor | RS Americas |
56K OHM 5% 1W | TTI Europe |
Resistor, 56 kOhm, � 5%, 1 W, Axial Leaded, Metal Film, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a PR01000105602JR500?
Additional datasheets, footprints and schematics for PR01000105602JR500 are listed on our Part Details page. You can also find images and similar parts to PR01000105602JR500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PR01000105602JR500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PR01000105602JR500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PR01000105602JR500 fall under?
The PR01000105602JR500 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PR01000105602JR500 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PR01000105602JR500 you can contact the distributor directly for product support, shipping queries etc.
Is the PR01000105602JR500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PR01000105602JR500 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for PR01000105602JR500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PR01000105602JR500 often in real-time on the comparison pages.
What if I can't find stock of PR01000105602JR500?
You can fill out our help required form which you can use to request a quote for PR01000105602JR500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.