Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,498.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,498.56
|
No stock
|
Buy Now |
Analyzer Functions | Current Frequency Power Voltage |
---|---|
No. of Channels | 3 Channel, 3Channels |
Voltage Range rms | 0V to 600V |
Bandwidth | 50Hz |
External Height | 235mm |
External Width | 117mm |
External Depth | 54mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accuracy | Voltage |
POWER, ANALYSER | Farnell |
Where can I find additional details, specifications and documents for a PQ55A?
Additional datasheets, footprints and schematics for PQ55A are listed on our Part Details page. You can also find images and similar parts to PQ55A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PQ55A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PQ55A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PQ55A fall under?
The PQ55A is listed under Test Equipment > Electrical Installation Testers > Power Quality Analysers.
Can I view similar or alternative parts?
You can view similar parts to PQ55A when available in the Power Quality Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PQ55A you can contact the distributor directly for product support, shipping queries etc.
Is the PQ55A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PQ55A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PQ55A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PQ55A often in real-time on the comparison pages.
What if I can't find stock of PQ55A?
You can fill out our help required form which you can use to request a quote for PQ55A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.