Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rated Coil Voltage | 24 V DC |
---|---|
Protective Construction | Sealed |
Operating Function | Single side stable |
Terminal Type | PC board terminal |
Accessories | Sockets are available. |
Packing Quantity; Inner Carton (Pcs.) | 100 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Operate Voltage (@20oC) | Max. 75% V of Rated coil voltage (initial) |
Release Voltage (at20°C) | Min. 5% V of Rated coil voltage (initial) |
Rated Operating Current [±10%] (at 20°C) | 8.3 mA |
Resistance [±10%] (at 20°C) | 2,880 Ω |
Rated Operating Power | 200 mW |
Max. Allowable Voltage | 130% V of Rated coil voltage (at 70°C) 180% V of Rated coil voltage (at 20°C) |
Contact Arrangement | 1 Form A |
Contact Shape | Twin |
Contact Resistance (Initial) | Max. 50 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | Au-clad AgNi type |
Contact Rating (Resistive Load) | 5 A 250 V AC, 5 A 30 V DC |
Max. Switching Power (Resistive Load) | 1,250 VA, 150 W |
Max. Switching Voltage | 250 V AC, 110 V DC (0.3 A) |
Max. Switching Current | 5 A (AC,DC) |
Min. Switching Load (Reference Value) | 100 µA 100m V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (At 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min. (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 4,000 Vrms for 1 min. (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 8,000 V |
Operate Time (Initial) (At 20oC) | Max. 20 ms (at rated coil voltage, without bounce) |
Release Time (Initial) (at 20°C) | Max. 10 ms (at rated coil voltage, without bounce, without diode) |
Hock Resistance (Functional) | 294 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 2.0 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 3.5 mm) |
Mechanical Life | Min. 2x107 ope. (at 180 times/min.) |
Conditions | Ambient temperature: -40 to +70°C Humidity: 5 to 85% R.H. (Avoid icing and condensation) |
Weight (Typ.) | Approx. 7 g |
Resistive Load | Min. 200,000 ope. 5 A 125 V AC (at 20 times/min.) Min. 100,000 ope. 5 A 250 V AC (at 20 times/min.) Min. 100,000 ope. 5 A 30 V DC (at 20 times/min.) |
RELAY, SPST-NO, 277VAC, 30VDC, 5A | element14 |
Relay, Spst-No, 277Vac, 30Vdc, 5A | Newark Electronics |
Power Relay, 24 VDC, PC board5 A, 1A SPST-NOSingle side stable, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a PQ1A-24V?
Additional datasheets, footprints and schematics for PQ1A-24V are listed on our Part Details page. You can also find images and similar parts to PQ1A-24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PQ1A-24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PQ1A-24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PQ1A-24V fall under?
The PQ1A-24V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > PQ Series Relays.
Can I view similar or alternative parts?
You can view similar parts to PQ1A-24V when available in the PQ Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PQ1A-24V you can contact the distributor directly for product support, shipping queries etc.
Is the PQ1A-24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PQ1A-24V have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for PQ1A-24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PQ1A-24V often in real-time on the comparison pages.
What if I can't find stock of PQ1A-24V?
You can fill out our help required form which you can use to request a quote for PQ1A-24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.