Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Jacket Material | PVC |
---|---|
Jacket Color | White |
Wire Gauge | 14AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 500ft |
Reel Length (Metric) | 152.4m |
No. of Max Strands x Strand Size | 41 x 30AWG |
Where can I find additional details, specifications and documents for a PPWJ1441-WH?
Additional datasheets, footprints and schematics for PPWJ1441-WH are listed on our Part Details page. You can also find images and similar parts to PPWJ1441-WH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPWJ1441-WH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPWJ1441-WH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPWJ1441-WH fall under?
The PPWJ1441-WH is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to PPWJ1441-WH when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPWJ1441-WH you can contact the distributor directly for product support, shipping queries etc.
Is the PPWJ1441-WH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPWJ1441-WH have stock available?
There is no stock from authorised distributors for PPWJ1441-WH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPWJ1441-WH often in real-time on the comparison pages.
What if I can't find stock of PPWJ1441-WH?
You can fill out our help required form which you can use to request a quote for PPWJ1441-WH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.