Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | 2.1mm Barrel Jack |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 6ft |
Cable Length - Metric | 1.8m |
Jacket Color | Black |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Lead, Dc Power, 2.1Mm Plg - Bare End, 2M Rohs Compliant: Yes |Pro Power PPW00017 | Newark Electronics |
LEAD, DC POWER, 2.1MM PLG - BARE END, 2M | Farnell |
Where can I find additional details, specifications and documents for a PPW00017?
Additional datasheets, footprints and schematics for PPW00017 are listed on our Part Details page. You can also find images and similar parts to PPW00017 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPW00017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPW00017 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPW00017 fall under?
The PPW00017 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Barrel Power Cords.
Can I view similar or alternative parts?
You can view similar parts to PPW00017 when available in the Barrel Power Cords range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPW00017 you can contact the distributor directly for product support, shipping queries etc.
Is the PPW00017 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPW00017 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for PPW00017.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPW00017 often in real-time on the comparison pages.
What if I can't find stock of PPW00017?
You can fill out our help required form which you can use to request a quote for PPW00017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.