Status: | Unknown |
---|---|
Series: | PPT Series |
RoHS: | Unknown |
No distributors results available
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 1Contacts |
Gender | Header |
Product Range | PPT Series |
Contact Termination Type | Press Fit |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Where can I find additional details, specifications and documents for a PPT-632?
Additional datasheets, footprints and schematics for PPT-632 are listed on our Part Details page. You can also find images and similar parts to PPT-632 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPT-632 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPT-632 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPT-632 fall under?
The PPT-632 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PPT-632 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPT-632 you can contact the distributor directly for product support, shipping queries etc.
Is the PPT-632 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPT-632 have stock available?
There is no stock from authorised distributors for PPT-632.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPT-632 often in real-time on the comparison pages.
What if I can't find stock of PPT-632?
You can fill out our help required form which you can use to request a quote for PPT-632 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.