Status: | Unknown |
---|---|
Series: | KEMET Engineering Kits |
RoHS: | Unknown |
Kit Contents | 0.01µF to 10µF Class X1 Capacitors |
---|---|
Product Range | KEMET Engineering Kits |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Kits 10 pcs 9 values Class X1 Paper Kit | Rapid Electronics |
FILM CAP KIT, 0.01UF TO 10UF, CLASS X1 | Farnell |
Capacitor Kit Paper P278 Class X1 480Vac | RS |
Metallized Paper P278 480V X1 Kit |Kemet PPR-ENG-KIT-01 | Newark Electronics |
CAPACITOR KIT, X1, 0.01UF-10UF | element14 |
Capacitor Kit Includes 10Pieces Each 0.01uF to 10uF Class X1 Capacitors | Avnet America |
Where can I find additional details, specifications and documents for a PPR ENG KIT 01?
Additional datasheets, footprints and schematics for PPR ENG KIT 01 are listed on our Part Details page. You can also find images and similar parts to PPR ENG KIT 01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPR ENG KIT 01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPR ENG KIT 01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPR ENG KIT 01 fall under?
The PPR ENG KIT 01 is listed under Electronic & Electrical Components > Capacitors > Capacitor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to PPR ENG KIT 01 when available in the Capacitor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPR ENG KIT 01 you can contact the distributor directly for product support, shipping queries etc.
Is the PPR ENG KIT 01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPR ENG KIT 01 have stock available?
Authorised distributors including Rapid Electronics, Farnell, RS, Newark Electronics and element14 have stock available or on a lead time for PPR ENG KIT 01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPR ENG KIT 01 often in real-time on the comparison pages.
What if I can't find stock of PPR ENG KIT 01?
You can fill out our help required form which you can use to request a quote for PPR ENG KIT 01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.