Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermal Resistance | 3.1°C/W |
---|---|
Packages Cooled | TO-218 TO-220 |
External Width - Metric | 50mm |
External Height - Metric | 28mm |
External Length - Metric | 100mm |
External Diameter - Metric | - |
Heat Sink Material | Aluminium |
External Width - Imperial | 1.97" |
External Height - Imperial | 1.1" |
External Length - Imperial | 3.94" |
External Diameter - Imperial | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Surface Finish | Black Anodised |
Heat Sink, To-218, To-220, To-218, To-220, 3.1 C/W, 28 Mm, 100 Mm, 100 Mm Rohs Compliant: Yes |Abl Heatsinks PPN1000B | Newark Electronics |
HEAT SINK, TO-220/218, 3.1°C/W | element14 |
Where can I find additional details, specifications and documents for a PPN1000B?
Additional datasheets, footprints and schematics for PPN1000B are listed on our Part Details page. You can also find images and similar parts to PPN1000B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPN1000B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPN1000B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPN1000B fall under?
The PPN1000B is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to PPN1000B when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPN1000B you can contact the distributor directly for product support, shipping queries etc.
Is the PPN1000B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPN1000B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PPN1000B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPN1000B often in real-time on the comparison pages.
What if I can't find stock of PPN1000B?
You can fill out our help required form which you can use to request a quote for PPN1000B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.