Status: | Unknown |
---|---|
Series: | MD Series |
RoHS: | Unknown |
Product Range | MD Series |
---|---|
External Width | 72mm |
External Height | 64mm |
Raceway / Duct Colour | Grey |
Raceway / Duct Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (07-Jul-2017) |
Raceway Duct, Pvc, 64Mm X 72Mm, Pk5 | Newark Electronics |
Where can I find additional details, specifications and documents for a PP-MD6L?
Additional datasheets, footprints and schematics for PP-MD6L are listed on our Part Details page. You can also find images and similar parts to PP-MD6L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP-MD6L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP-MD6L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP-MD6L fall under?
The PP-MD6L is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to PP-MD6L when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP-MD6L you can contact the distributor directly for product support, shipping queries etc.
Is the PP-MD6L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP-MD6L have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PP-MD6L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP-MD6L often in real-time on the comparison pages.
What if I can't find stock of PP-MD6L?
You can fill out our help required form which you can use to request a quote for PP-MD6L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.