Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
CUI Devices
from US$0.20
|
1,082
in stock
|
Buy Now |
Connector Type | Plug |
---|---|
Current Rating (A) | 6 |
Dimensions LxWxH (in) | 0.79 x 0.23 x 0.23 |
Height (mm) | 5.8 |
Inner Diameter (mm) | 1.7 |
Insertion Depth/Length (mm) | 13.2 |
Internal Switch(es) | 0 |
Length (mm) | 20 |
Mounting Style | Cable - Overmold |
Number of Conductors | 2 |
Orientation | Vertical |
Outer Diameter (mm) | 4.75 |
Shielding | No |
Voltage Rating (Vdc) | 20 |
Width (mm) | 5.8 |
Where can I find additional details, specifications and documents for a PPM-2-47517-SG?
Additional datasheets, footprints and schematics for PPM-2-47517-SG are listed on our Part Details page. You can also find images and similar parts to PPM-2-47517-SG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPM-2-47517-SG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPM-2-47517-SG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPM-2-47517-SG fall under?
The PPM-2-47517-SG is listed under interconnect > connectors > dc-power-connectors > plugs > ppm-2-47517-sg.
Can I view similar or alternative parts?
You can view similar parts to PPM-2-47517-SG when available in the ppm-2-47517-sg range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPM-2-47517-SG you can contact the distributor directly for product support, shipping queries etc.
Is the PPM-2-47517-SG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPM-2-47517-SG have stock available?
Authorised distributors including CUI Devices have stock available or on a lead time for PPM-2-47517-SG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPM-2-47517-SG often in real-time on the comparison pages.
What if I can't find stock of PPM-2-47517-SG?
You can fill out our help required form which you can use to request a quote for PPM-2-47517-SG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.