Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
CUI Devices
from US$0.20
|
1,667
in stock
|
Buy Now |
Connector Type | Plug |
---|---|
Current Rating (A) | 5 |
Dimensions LxWxH (in) | 0.79 x 0.18 x 0.18 |
Height (mm) | 4.5 |
Inner Diameter (mm) | 1.35 |
Insertion Depth/Length (mm) | 11.6 |
Internal Switch(es) | 0 |
Length (mm) | 20 |
Mounting Style | Cable - Overmold |
Number of Conductors | 2 |
Orientation | Vertical |
Outer Diameter (mm) | 3.5 |
Shielding | No |
Voltage Rating (Vdc) | 24 |
Width (mm) | 4.5 |
Where can I find additional details, specifications and documents for a PPM-2-35135-S1?
Additional datasheets, footprints and schematics for PPM-2-35135-S1 are listed on our Part Details page. You can also find images and similar parts to PPM-2-35135-S1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPM-2-35135-S1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPM-2-35135-S1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPM-2-35135-S1 fall under?
The PPM-2-35135-S1 is listed under interconnect > connectors > dc-power-connectors > plugs > ppm-2-35135-s1.
Can I view similar or alternative parts?
You can view similar parts to PPM-2-35135-S1 when available in the ppm-2-35135-s1 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPM-2-35135-S1 you can contact the distributor directly for product support, shipping queries etc.
Is the PPM-2-35135-S1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPM-2-35135-S1 have stock available?
Authorised distributors including CUI Devices have stock available or on a lead time for PPM-2-35135-S1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPM-2-35135-S1 often in real-time on the comparison pages.
What if I can't find stock of PPM-2-35135-S1?
You can fill out our help required form which you can use to request a quote for PPM-2-35135-S1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.