Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermal Resistance | 3.7°C/W |
---|---|
Packages Cooled | TO-218 TO-220 |
External Width - Metric | 50mm |
External Height - Metric | 28mm |
External Length - Metric | 75mm |
External Diameter - Metric | - |
Heat Sink Material | Aluminium |
External Width - Imperial | 1.97" |
External Height - Imperial | 1.1" |
External Length - Imperial | 2.95" |
External Diameter - Imperial | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Surface Finish | Black Anodised |
Heat Sink, To-220/218, To-218, To-220, 3.7 C/W, 28 Mm, 50 Mm, 75 Mm Rohs Compliant: Yes |Abl Heatsinks PPL0750B | Newark Electronics |
HEAT SINK, TO-220/218, 3.7°C/W | Farnell |
Where can I find additional details, specifications and documents for a PPL0750B?
Additional datasheets, footprints and schematics for PPL0750B are listed on our Part Details page. You can also find images and similar parts to PPL0750B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPL0750B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPL0750B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPL0750B fall under?
The PPL0750B is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to PPL0750B when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPL0750B you can contact the distributor directly for product support, shipping queries etc.
Is the PPL0750B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPL0750B have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for PPL0750B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPL0750B often in real-time on the comparison pages.
What if I can't find stock of PPL0750B?
You can fill out our help required form which you can use to request a quote for PPL0750B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.