Status: | Unknown |
---|---|
Series: | E-Klips ECM series |
RoHS: | Unknown |
Clip Type | Girder Clip |
---|---|
Clip Diameter | 18mm |
Mounting Hole Dia | - |
Product Range | E-Klips ECM series |
SVHC | No SVHC (12-Jan-2017) |
Body Plating | Zinc |
Cable Diameter Max | 18mm |
Cable Diameter Min | 15mm |
Coating | Zinc |
Colour | Zinc Silver |
Flange Thickness | 7mm |
For Use With | Single Cable |
Material | Spring Steel |
Girder Clip, Single Cable, 18Mm, Pk25 | Newark Electronics |
GIRDER CLIP, SINGLE CABLE, 18MM, PK25 | element14 |
Where can I find additional details, specifications and documents for a PPECM1519?
Additional datasheets, footprints and schematics for PPECM1519 are listed on our Part Details page. You can also find images and similar parts to PPECM1519 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPECM1519 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPECM1519 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPECM1519 fall under?
The PPECM1519 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to PPECM1519 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPECM1519 you can contact the distributor directly for product support, shipping queries etc.
Is the PPECM1519 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPECM1519 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PPECM1519.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPECM1519 often in real-time on the comparison pages.
What if I can't find stock of PPECM1519?
You can fill out our help required form which you can use to request a quote for PPECM1519 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.