Status: | Unknown |
---|---|
Series: | CY |
RoHS: | Unknown |
Prices starting from US$223.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$223.95
|
No stock
|
Buy Now |
Cable Shielding | Screened |
---|---|
No. of Cores | 7Core |
Wire Gauge | - |
Conductor Area CSA | 1.5mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | - |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 9.9mm |
Voltage Rating | 500V |
Product Range | CY |
Conductor Size | 1.5mm² |
Outer Diameter | 9.9mm |
CABLE, CY, 7 CORE, 1.5MM, 100M | Farnell |
Where can I find additional details, specifications and documents for a PPCY7C1.50 100M?
Additional datasheets, footprints and schematics for PPCY7C1.50 100M are listed on our Part Details page. You can also find images and similar parts to PPCY7C1.50 100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPCY7C1.50 100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPCY7C1.50 100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPCY7C1.50 100M fall under?
The PPCY7C1.50 100M is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to PPCY7C1.50 100M when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPCY7C1.50 100M you can contact the distributor directly for product support, shipping queries etc.
Is the PPCY7C1.50 100M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPCY7C1.50 100M have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PPCY7C1.50 100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPCY7C1.50 100M often in real-time on the comparison pages.
What if I can't find stock of PPCY7C1.50 100M?
You can fill out our help required form which you can use to request a quote for PPCY7C1.50 100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.