Status: | Unknown |
---|---|
Series: | CY |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 4Core |
Wire Gauge | - |
Conductor Area CSA | 1mm² |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | - |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 7.3mm |
Voltage Rating | 500V |
Product Range | CY |
SVHC | No SVHC (15-Jun-2015) |
Cable Type | CY |
Conductor Size | 1mm² |
Outer Diameter | 7.3mm |
Cable, Cy, 4 Core, 1Mm, 50M | Newark Electronics |
CABLE, CY, 4 CORE, 1MM, 50M | element14 |
Where can I find additional details, specifications and documents for a PPCY4C1.00 50M?
Additional datasheets, footprints and schematics for PPCY4C1.00 50M are listed on our Part Details page. You can also find images and similar parts to PPCY4C1.00 50M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPCY4C1.00 50M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPCY4C1.00 50M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPCY4C1.00 50M fall under?
The PPCY4C1.00 50M is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to PPCY4C1.00 50M when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPCY4C1.00 50M you can contact the distributor directly for product support, shipping queries etc.
Is the PPCY4C1.00 50M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPCY4C1.00 50M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PPCY4C1.00 50M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPCY4C1.00 50M often in real-time on the comparison pages.
What if I can't find stock of PPCY4C1.00 50M?
You can fill out our help required form which you can use to request a quote for PPCY4C1.00 50M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.