Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Operating System Software | Linux, Windows 7 / 10 / WES7P / 10 IOT LTSC |
---|---|
Processor Type | Intel Core i5-6300U |
Computer Case Style | Panel PC |
RAM Memory Size | 16GB |
Plug Type | US |
Pc, Intel Core I5-6300U, 16Gb, Hdmi | Newark Electronics |
Where can I find additional details, specifications and documents for a PPC-3151SW-P65AU?
Additional datasheets, footprints and schematics for PPC-3151SW-P65AU are listed on our Part Details page. You can also find images and similar parts to PPC-3151SW-P65AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPC-3151SW-P65AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPC-3151SW-P65AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPC-3151SW-P65AU fall under?
The PPC-3151SW-P65AU is listed under Office, Computer & Networking Products > Computer Products > Computers > Desktop.
Can I view similar or alternative parts?
You can view similar parts to PPC-3151SW-P65AU when available in the Desktop range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPC-3151SW-P65AU you can contact the distributor directly for product support, shipping queries etc.
Is the PPC-3151SW-P65AU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPC-3151SW-P65AU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PPC-3151SW-P65AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPC-3151SW-P65AU often in real-time on the comparison pages.
What if I can't find stock of PPC-3151SW-P65AU?
You can fill out our help required form which you can use to request a quote for PPC-3151SW-P65AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.