Status: | Unknown |
---|---|
Series: | PPC Series |
RoHS: | Unknown |
Prices starting from US$21.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.40
|
No stock
|
Buy Now |
Product Range | PPC Series |
---|---|
Material | Silica Gel |
Weight | 10g |
External Length / Height | 35mm |
Standard | BS7554 |
External Depth | - |
SVHC | No SVHC (07-Jul-2017) |
Height | 35mm |
SILICA GEL, 10G, PK100 | Farnell |
Where can I find additional details, specifications and documents for a PPC198?
Additional datasheets, footprints and schematics for PPC198 are listed on our Part Details page. You can also find images and similar parts to PPC198 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPC198 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPC198 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPC198 fall under?
The PPC198 is listed under Tools & Maintenance > Cleaning & Chemicals > Workshop Chemicals.
Can I view similar or alternative parts?
You can view similar parts to PPC198 when available in the Workshop Chemicals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPC198 you can contact the distributor directly for product support, shipping queries etc.
Is the PPC198 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPC198 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PPC198.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPC198 often in real-time on the comparison pages.
What if I can't find stock of PPC198?
You can fill out our help required form which you can use to request a quote for PPC198 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.