Status: | Unknown |
---|---|
Series: | E-Klips AV series |
RoHS: | Unknown |
Clip Type | Purlin Clip |
---|---|
Clip Diameter | 6.5mm |
Mounting Hole Dia | - |
Product Range | E-Klips AV series |
SVHC | No SVHC (12-Jan-2017) |
Body Plating | Zinc |
Coating | Zinc |
Colour | Zinc Silver |
External Length / Height | 41mm |
Flange Thickness | 4mm |
For Use With | Chain Wire |
Load Max | 72kg |
Material | Spring Steel |
Purlin Clip, Chain Or Wire, 6.5Mm, Pk25 | Newark Electronics |
PURLIN CLIP, CHAIN OR WIRE, 6.5MM, PK25 | element14 |
Where can I find additional details, specifications and documents for a PPAV155?
Additional datasheets, footprints and schematics for PPAV155 are listed on our Part Details page. You can also find images and similar parts to PPAV155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPAV155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPAV155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPAV155 fall under?
The PPAV155 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to PPAV155 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPAV155 you can contact the distributor directly for product support, shipping queries etc.
Is the PPAV155 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPAV155 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PPAV155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPAV155 often in real-time on the comparison pages.
What if I can't find stock of PPAV155?
You can fill out our help required form which you can use to request a quote for PPAV155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.