Status: | Unknown |
---|---|
Series: | PPA01 Series |
RoHS: | Compliant |
Product Range | PPA01 Series |
---|---|
Contact Configuration | SPDT |
Contact Current | 8A |
Relay Mounting | Socket |
Relay Terminals | Quick Connect |
Switching Voltage Max | 250VAC |
Supply Voltage Max | 415VAC |
RoHS Compliant | Yes |
Phase Monitor SPDT 8/5AAC/ADC 208-480AC | RS |
Carlo Gavazzi Phase Monitoring Relay 415V 1CO 8A Screw Terminal IP20 PPA01 | Distrelec |
Relay, 3 Ph, Spdt, 177Vac, 475Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a PPA01CM44?
Additional datasheets, footprints and schematics for PPA01CM44 are listed on our Part Details page. You can also find images and similar parts to PPA01CM44 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPA01CM44 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPA01CM44 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPA01CM44 fall under?
The PPA01CM44 is listed under Switches & Relays > Relays > Phase Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to PPA01CM44 when available in the Phase Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPA01CM44 you can contact the distributor directly for product support, shipping queries etc.
Is the PPA01CM44 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PPA01CM44 have stock available?
Authorised distributors including RS Americas, RS, Distrelec and Newark Electronics have stock available or on a lead time for PPA01CM44.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPA01CM44 often in real-time on the comparison pages.
What if I can't find stock of PPA01CM44?
You can fill out our help required form which you can use to request a quote for PPA01CM44 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.