Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Plug |
---|---|
Current Rating (A) | 1 |
Dimensions LxWxH (in) | 1.14 x 0.28 x 0.28 |
Height (mm) | 7.2 |
Inner Diameter (mm) | 0.6 |
Insertion Depth/Length (mm) | 6 |
Internal Switch(es) | 0 |
Length (mm) | 29 |
Mounting Style | Cable - Modular |
Number of Conductors | 2 |
Orientation | Vertical |
Outer Diameter (mm) | 2 |
Shielding | No |
Voltage Rating (Vdc) | 20 |
Width (mm) | 7.2 |
Dc Power Plug Or Jack |Cui PP3-0620 | Newark Electronics |
Where can I find additional details, specifications and documents for a PP3-0620?
Additional datasheets, footprints and schematics for PP3-0620 are listed on our Part Details page. You can also find images and similar parts to PP3-0620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP3-0620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP3-0620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP3-0620 fall under?
The PP3-0620 is listed under interconnect > connectors > dc-power-connectors > plugs > pp3-0620.
Can I view similar or alternative parts?
You can view similar parts to PP3-0620 when available in the pp3-0620 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP3-0620 you can contact the distributor directly for product support, shipping queries etc.
Is the PP3-0620 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP3-0620 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, CUI Devices and Newark Electronics have stock available or on a lead time for PP3-0620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP3-0620 often in real-time on the comparison pages.
What if I can't find stock of PP3-0620?
You can fill out our help required form which you can use to request a quote for PP3-0620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.