Status: | Unknown |
---|---|
Series: | pan-post Series |
RoHS: | Unknown |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 5.7mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 26.92mm |
Width | 18.3mm |
Height | 116.84mm |
Product Range | pan-post Series |
SVHC | No SVHC (15-Jan-2018) |
Pan-Post Standoff, #12 (M5.5), 1.06"L X0.72"W X 4.60"H, Natural | Panduit PP2S-S12-X | RS Americas |
Standoff Cable Tie Mount | Newark Electronics |
Cable Accessories Standoff Nylon 6/6 Natural | Avnet America |
CABLE TIE MOUNT, NYLON 6.6, 18.3MM, NAT | element14 |
Cable Tie Mounts Cbl Tie Mount Stdoff 4.6 (116.8mm | Sager |
Where can I find additional details, specifications and documents for a PP2S-S12-X?
Additional datasheets, footprints and schematics for PP2S-S12-X are listed on our Part Details page. You can also find images and similar parts to PP2S-S12-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP2S-S12-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP2S-S12-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP2S-S12-X fall under?
The PP2S-S12-X is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to PP2S-S12-X when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP2S-S12-X you can contact the distributor directly for product support, shipping queries etc.
Is the PP2S-S12-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP2S-S12-X have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for PP2S-S12-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP2S-S12-X often in real-time on the comparison pages.
What if I can't find stock of PP2S-S12-X?
You can fill out our help required form which you can use to request a quote for PP2S-S12-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.