Status: | Unknown |
---|---|
Series: | pan-post Series |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$126.78
|
13
in stock
|
Buy Now | |
RS Americas
from US$1.53
|
238
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.27
|
100
in stock
|
Buy Now | |
Heilind Electronics
from US$1.30
|
85
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.30
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$118.44
|
13
in stock
|
Buy Now | |
element14
from US$135.37
|
13
in stock
|
Buy Now | |
Distrelec
from US$1.12
|
8
in stock
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
Carlton-Bates
from US$1.38
|
-
|
Buy Now | |
TTI Europe
from US$1.34
|
-
|
Buy Now | |
Sager
from US$0.95
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 5.1mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 26.92mm |
Width | 18.3mm |
Height | 116.84mm |
Product Range | pan-post Series |
SVHC | No SVHC (15-Jan-2018) |
Pan-post standoff, #10 (M5) screw, 1.06"L X .72"W X 4.60"H, Natural | Panduit PP2S-S10-C | RS Americas |
Holder | Transfer Multisort Elektronik |
Cable Tie Mount, Standoff, 4.6 (116.8mm" | Heilind Electronics |
Pan-Post Standoff Cable Tie Mount | Newark Electronics |
PAN-POST STANDOFF CABLE TIE MOUNT | element14 |
Panduit Cable Tie Mount, 4.95mm, Natural, Polyamide 6.6, Pack of 100 pieces | Distrelec |
Cable Accessories Standoff Nylon 6/6 Natural Bulk | Avnet America |
Standoff, 2-Way Tie Entry, Base/Hole Back/Mtg, 4.62 in. W x 0.75 in. L Base, Nylon 6.6, Natural | Carlton-Bates |
CBLETIEMNT,STDOFF,4.6 H,#10SCR | TTI Europe |
Cable Tie Mounts NYL STANDOFF 4.60 | Sager |
Where can I find additional details, specifications and documents for a PP2S-S10-C?
Additional datasheets, footprints and schematics for PP2S-S10-C are listed on our Part Details page. You can also find images and similar parts to PP2S-S10-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP2S-S10-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP2S-S10-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP2S-S10-C fall under?
The PP2S-S10-C is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to PP2S-S10-C when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP2S-S10-C you can contact the distributor directly for product support, shipping queries etc.
Is the PP2S-S10-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP2S-S10-C have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for PP2S-S10-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP2S-S10-C often in real-time on the comparison pages.
What if I can't find stock of PP2S-S10-C?
You can fill out our help required form which you can use to request a quote for PP2S-S10-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.