Status: | Unknown |
---|---|
Series: | Supercon Series |
RoHS: | Compliant |
Connector Type | Banana Plug |
---|---|
Current Rating | 25A |
Product Range | Supercon Series |
Body Material | Nylon Plastic |
Colour | White |
RoHS Compliant | Yes |
Conn Electrical Snap-On Cbl Plug Positive-Grip Pin Cont Engineering Grade 25A | Superior Electric PP25GWT | RS Americas |
SUPERCON Connector, 25A, White Pin Plug | RS |
Test Plug, Pin-Plug, 25A, White | Newark Electronics |
Where can I find additional details, specifications and documents for a PP25GWT?
Additional datasheets, footprints and schematics for PP25GWT are listed on our Part Details page. You can also find images and similar parts to PP25GWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP25GWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP25GWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP25GWT fall under?
The PP25GWT is listed under Test & Measurement > Test Connectors & IC Test Clips > Tip Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to PP25GWT when available in the Tip Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP25GWT you can contact the distributor directly for product support, shipping queries etc.
Is the PP25GWT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PP25GWT have stock available?
Authorised distributors including RS Americas, RS and Newark Electronics have stock available or on a lead time for PP25GWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP25GWT often in real-time on the comparison pages.
What if I can't find stock of PP25GWT?
You can fill out our help required form which you can use to request a quote for PP25GWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.