Status: | Unknown |
---|---|
Series: | Supercon Series |
RoHS: | Compliant |
Connector Type | Banana Plug |
---|---|
Current Rating | 25A |
Product Range | Supercon Series |
Body Material | Nylon Plastic |
Colour | Blue |
RoHS Compliant | Yes |
ELECTRICAL PIN PLUG, 25A, BLUE | RS |
Test Plug, Pin-Plug, 25A, Blue | Newark Electronics |
Electrical Connector ELECTRICAL PIN PLUG 25A BLUE | Superior Electric PP25GBL | RS Americas |
Where can I find additional details, specifications and documents for a PP25GBL?
Additional datasheets, footprints and schematics for PP25GBL are listed on our Part Details page. You can also find images and similar parts to PP25GBL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP25GBL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP25GBL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP25GBL fall under?
The PP25GBL is listed under Test & Measurement > Test Connectors & IC Test Clips > Tip Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to PP25GBL when available in the Tip Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP25GBL you can contact the distributor directly for product support, shipping queries etc.
Is the PP25GBL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PP25GBL have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for PP25GBL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP25GBL often in real-time on the comparison pages.
What if I can't find stock of PP25GBL?
You can fill out our help required form which you can use to request a quote for PP25GBL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.