Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 5.7mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 27.9mm |
Width | 19.1mm |
Height | 50.8mm |
Accessory Type | Cable Tie Mount |
RoHS Compliant | Yes |
Cable Clamp | Newark Electronics |
Cable Accessories Standoff Nylon 6/6 Natural | Avnet America |
Cable Tie Mounts Cbl Tie Mount Stdoff 2.0 (50.8mm) | Sager |
CABLE TIE MOUNT, 26.9MM, PA 6.6, NATURAL | Farnell |
Where can I find additional details, specifications and documents for a PP1S-S12-X?
Additional datasheets, footprints and schematics for PP1S-S12-X are listed on our Part Details page. You can also find images and similar parts to PP1S-S12-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP1S-S12-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP1S-S12-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP1S-S12-X fall under?
The PP1S-S12-X is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to PP1S-S12-X when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP1S-S12-X you can contact the distributor directly for product support, shipping queries etc.
Is the PP1S-S12-X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PP1S-S12-X have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for PP1S-S12-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP1S-S12-X often in real-time on the comparison pages.
What if I can't find stock of PP1S-S12-X?
You can fill out our help required form which you can use to request a quote for PP1S-S12-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.