Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.17
|
613
in stock
|
Buy Now | |
element14
from US$37.64
|
653
in stock
|
Buy Now | |
Chip One Stop
from US$1.79
|
80
in stock
|
Buy Now | |
Distrelec
from US$1.97
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$17.92
|
4
in stock
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now | |
RS Americas
from US$1.78
|
-
|
Buy Now | |
TTI Europe
from US$1.74
|
-
|
Buy Now | |
Sager
from US$1.37
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 5.1mm |
Mount Colour | White |
Mount Material | Nylon (Polyamide) |
Length | 50.8mm |
Width | 18.3mm |
Height | 50.8mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Length | 27.9mm |
Body Material | Nylon (Polyamide) |
Colour | White |
External Length / Height | 50.8mm |
External Width | 18.3mm |
Fixing Hole Diameter | 5.1mm |
For Use With | Panduit Miniature Intermediate & Standard Cable Ties |
Material | Nylon |
CABLE TIE MOUNT, NYLON 6.6, NATURAL | element14 |
Panduit Cable Tie Mount, Natural, Polyamide 6.6, Pack of 10 pieces | Distrelec |
Cable Tie Mount, Nylon 6.6, Natural | Newark Electronics |
Cable Accessories Standoff Nylon 6/6 Natural | Avnet America |
Pan-post standoff, #10 (M5) screw, 1.06"L X .72"W X 1.97"H, Natural | Panduit PP1S-S10-X | RS Americas |
CBLETIEMNT,STDOFF,2 H,#10SCREW | TTI Europe |
Cable Tie Mounts Cbl Tie Mount Stdoff 2.0 (50.8mm) | Sager |
Where can I find additional details, specifications and documents for a PP1S-S10-X?
Additional datasheets, footprints and schematics for PP1S-S10-X are listed on our Part Details page. You can also find images and similar parts to PP1S-S10-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP1S-S10-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP1S-S10-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP1S-S10-X fall under?
The PP1S-S10-X is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to PP1S-S10-X when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP1S-S10-X you can contact the distributor directly for product support, shipping queries etc.
Is the PP1S-S10-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP1S-S10-X have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for PP1S-S10-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP1S-S10-X often in real-time on the comparison pages.
What if I can't find stock of PP1S-S10-X?
You can fill out our help required form which you can use to request a quote for PP1S-S10-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.