Status: | Unknown |
---|---|
Series: | pan-post Series |
RoHS: | Compliant |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$102.10
|
7
in stock
|
Buy Now | |
Heilind Electronics
from US$1.24
|
714
in stock
|
Buy Now | |
TTI Europe
from US$0.94
|
300
in stock
|
Buy Now | |
RS Americas
from US$1.22
|
212
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.24
|
166
in stock
|
Buy Now | |
Newark Electronics
from US$98.50
|
12
in stock
|
Buy Now | |
element14
from US$110.80
|
7
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
Sager
from US$0.76
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 5.1mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 26.92mm |
Width | 18.3mm |
Height | 50.04mm |
Product Range | pan-post Series |
RoHS Compliant | Yes |
CABLE TIE MOUNT, STANDOFF, 2.0 (50.8MM)" | Heilind Electronics |
CBLETIEMNT,STDOFF,2 H,#10SCREW | TTI Europe |
Pan-post standoff, #10 (M5) screw, 1.06"L X .72"W X 1.97"H, Natural | Panduit PP1S-S10-C | RS Americas |
Cable Tie Mount, Nylon 6.6, 18.3Mm, Nat | Newark Electronics |
Cable Accessories Standoff Nylon 6/6 Natural Bulk | Avnet America |
Cable Tie Mounts PAN POST STANDOFF 1.06X.72X1.97 NAT | Sager |
Where can I find additional details, specifications and documents for a PP1S-S10-C?
Additional datasheets, footprints and schematics for PP1S-S10-C are listed on our Part Details page. You can also find images and similar parts to PP1S-S10-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP1S-S10-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP1S-S10-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP1S-S10-C fall under?
The PP1S-S10-C is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to PP1S-S10-C when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP1S-S10-C you can contact the distributor directly for product support, shipping queries etc.
Is the PP1S-S10-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PP1S-S10-C have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, RS Americas, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for PP1S-S10-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP1S-S10-C often in real-time on the comparison pages.
What if I can't find stock of PP1S-S10-C?
You can fill out our help required form which you can use to request a quote for PP1S-S10-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.