Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.047" |
I.D. Supplied - Metric | 1.194mm |
Shrink Tubing / Boot Colour | Transparent |
Length - Imperial | 100ft |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Proline Enclosure 1600X800X600 Rohs Compliant: Yes |Nvent Hoffman PP1686 | Newark Electronics |
PROLINE ENCLOSURE 1600X800X600 LtGray, 1600x800x600mm, Steel | nVent HOFFMAN PP1686 | RS Americas |
Where can I find additional details, specifications and documents for a PP1686?
Additional datasheets, footprints and schematics for PP1686 are listed on our Part Details page. You can also find images and similar parts to PP1686 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP1686 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP1686 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP1686 fall under?
The PP1686 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to PP1686 when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP1686 you can contact the distributor directly for product support, shipping queries etc.
Is the PP1686 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PP1686 have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for PP1686.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP1686 often in real-time on the comparison pages.
What if I can't find stock of PP1686?
You can fill out our help required form which you can use to request a quote for PP1686 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.