Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.094" |
I.D. Supplied - Metric | 2.388mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 16ft |
Length - Metric | 4.88m |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PP1664?
Additional datasheets, footprints and schematics for PP1664 are listed on our Part Details page. You can also find images and similar parts to PP1664 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP1664 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP1664 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP1664 fall under?
The PP1664 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to PP1664 when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP1664 you can contact the distributor directly for product support, shipping queries etc.
Is the PP1664 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PP1664 have stock available?
There is no stock from authorised distributors for PP1664.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP1664 often in real-time on the comparison pages.
What if I can't find stock of PP1664?
You can fill out our help required form which you can use to request a quote for PP1664 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.