Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | LSPVC |
---|---|
Jacket Colour | Green Yellow |
Wire Gauge | - |
Conductor Area CSA | 2.5mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 50 x 0.25mm |
Voltage Rating | 450V |
Conductor Material | Copper |
External Diameter | 3.63mm |
Approval Specification | - |
Product Range | - |
Secondary Insulation Material | Compound EI5 |
WIRE, 6701B, GRN/YEL, 2.5MM, 100M | element14 |
Where can I find additional details, specifications and documents for a PP101?
Additional datasheets, footprints and schematics for PP101 are listed on our Part Details page. You can also find images and similar parts to PP101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP101 fall under?
The PP101 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to PP101 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP101 you can contact the distributor directly for product support, shipping queries etc.
Is the PP101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP101 have stock available?
Authorised distributors including Chip One Stop, element14 and Farnell have stock available or on a lead time for PP101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP101 often in real-time on the comparison pages.
What if I can't find stock of PP101?
You can fill out our help required form which you can use to request a quote for PP101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.