Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Jacket Material | Silicone Rubber |
---|---|
Jacket Colour | Green |
Conductor Area CSA | 0.25mm2 |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
RoHS Compliant | Yes |
Hook-Up Wire, 0.25Mm2, Green, 100M | Newark Electronics |
HOOK-UP WIRE, 0.25MM2, GREEN, 100M | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | Silicone Rubber |
---|---|
Jacket Colour | Green |
Wire Gauge | - |
Conductor Area CSA | 0.25mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | Solid |
Voltage Rating | - |
Conductor Material | Tinned Copper |
External Diameter | 1.8mm |
Approval Specification | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a PP002656?
Additional datasheets, footprints and schematics for PP002656 are listed on our Part Details page. You can also find images and similar parts to PP002656 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP002656 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP002656 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP002656 fall under?
The PP002656 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to PP002656 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP002656 you can contact the distributor directly for product support, shipping queries etc.
Is the PP002656 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PP002656 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PP002656.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP002656 often in real-time on the comparison pages.
What if I can't find stock of PP002656?
You can fill out our help required form which you can use to request a quote for PP002656 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.